Microchip Technology, Inc. Temperature/Process Control MCP2150-I/SS

Description
IRDA CONTROLLER, 115.2KBAUD, 5.5V, SSOP-18; SERDES FUNCTION:-; DATA RATE:-; IC INPUT TYPE:-; IC OUTPUT TYPE:-; DRIVER CASE STYLE:SSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; NO. OF INPUTS:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IRDA CONTROLLER, 115.2KBAUD, 5.5V, SSOP-18; SERDES FUNCTION:-; DATA RATE:-; IC INPUT TYPE:-; IC OUTPUT TYPE:-; DRIVER CASE STYLE:SSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; NO. OF INPUTS:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 16428190 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
16428190
Temperature/Process Control 16428190
IRDA CONTROLLER, 115.2KBAUD, 5.5V, SSOP-18; SERDES FUNCTION:-; DATA RATE:-; IC INPUT TYPE:-; IC OUTPUT TYPE:-; DRIVER CASE STYLE:SSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; NO. OF INPUTS:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IRDA CONTROLLER, 115.2KBAUD, 5.5V, SSOP-18; SERDES FUNCTION:-; DATA RATE:-; IC INPUT TYPE:-; IC OUTPUT TYPE:-; DRIVER CASE STYLE:SSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; NO. OF INPUTS:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 16428190
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Matrix5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details