IRDA® Controller UART Interface 18-PDIP
Win Source Part Number: 1077963-MCP2140A-I/P
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tube
Standard Package: 25
Protocol: IRDA®
Function: Controller
Interface: UART
Current - Supply: 2.2mA
Voltage - Supply: 3V ~ 5.5V
Package / Case: 18-DIP (0.300", 7.62mm)
Supplier Device Package: 18-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP23S08-E/P; MCP23S09-E/P; MCP2515-I/P; ADM3222ANZ; MAX232EIN; DS14C89AN/NOPBMCP214
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: MCP2140
IRDA® Controller UART Interface 18-PDIP
IC IRDA CONTROLLR DTE/DCE 18DIP
IC IRDA CONTROLLR DTE/DCE 18DIP
I/O Controller Interface IC Enhanced MCP2140 Win Mobile 5.0 compatble
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2140A-I/P-ND | 1077963-MCP2140A-I/P | MCP2140A-I/P | MCP2140A-I/P | MCP2140A-I/P | MCP2140A-I/P |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | I/O Controller Interface IC |
| Technology | UART | UART | IRDAR | UART | ||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other |