IRDA® Controller UART Interface 18-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 058303-MCP2140-I/SO
Packaging: Tube/Rail
Protocol: IRDA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 18-SOIC
Purpose: Controller
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 2.2mA
IC IRDA CONTROLLR DTE/DCE 18SOIC
IC IRDA CONTROLLR DTE/DCE 18SOIC
IRDA® Controller UART Interface 18-SOIC
I/O Controller Interface IC 9600bd fixd spd IrDA
IRDA CONTROLLER, 5.5V, SOIC-18; IC Interface Type:Serial; Interface Applications:IrDA Standard Protocol; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2140-I/SO-ND | 058303-MCP2140-I/SO | MCP2140-I/SO | MCP2140-I/SO | MCP2140-I/SO | MCP2140-I/SO | 29H7124 |
| Product Name | Controllers | Interface - Interface - Controllers - MCP2140-I/SO | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | I/O Controller Interface IC | Irda Controller, 5.5V, Soic-18; Ic Interface Type Microchip |
| Technology | UART | UART | IRDAR | UART | |||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3 V ~ 5.5 V | Other | Other; 3V ~ 5.5V | Other; 3V | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |