Manufacturer: Microchip Technology
Win Source Part Number: 023071-MCP2122T-E/SN
Packaging: Reel - TR
Type: Infrared Encoder/Decoder
Applications: Data-Logging, Data Exchange
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Analog Supply Voltage: 1.8 V to 5.5 V
Digital Supply Voltage: 1.8 V to 5.5 V
IC ENCODER/DECODER IRDA 8-SOIC Product overview: MCP2122T-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MCP2122T-E/SN can be used for catalog matching and distributor lookup.
Infrared Encoder/Decoder IC Data-Logging, Data Exchange 8-SOIC
IC ENCODER/DECODER IRDA 8-SOIC
IC ENCODER/DECODER IRDA 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 023071-MCP2122T-E/SN | 709-MCP2122T-E/SN | MCP2122T-E/SN | MCP2122T-E/SN | MCP2122T-E/SN |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - MCP2122T-E/SN | SOIC Interface Transceiver IC | Encoders, Decoders, Converters | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Package Type | SOIC; 8-SOIC | Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC |
| Device Type | Transceiver | Sample Rate Converter | Infrared Encoder/Decoder | Sample Rate Converter; Sensor Interface | |
| Features | RoHS | RoHS | |||
| Pd | 800 milliwatts |