Microchip Technology, Inc. RF Front End (LNA + PA) - MCP2035-I/ST MCP2035-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221001-MCP2035-I/ST Packaging: Tube Features: 10kbps Package: 14-TSSOP (0.173", 4.40mm Width) Frequency: 125kHz RF Type: General Family Name: MCP2035 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MCP2035T-I/ST; Introduction Date: May 02, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221001-MCP2035-I/ST Packaging: Tube Features: 10kbps Package: 14-TSSOP (0.173", 4.40mm Width) Frequency: 125kHz RF Type: General Family Name: MCP2035 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MCP2035T-I/ST; Introduction Date: May 02, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - MCP2035-I/ST - 1221001-MCP2035-I/ST - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - MCP2035-I/ST
1221001-MCP2035-I/ST
RF Front End (LNA + PA) - MCP2035-I/ST 1221001-MCP2035-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1221001-MCP2035-I/ST Packaging: Tube Features: 10kbps Package: 14-TSSOP (0.173", 4.40mm Width) Frequency: 125kHz RF Type: General Family Name: MCP2035 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MCP2035T-I/ST; Introduction Date: May 02, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1221001-MCP2035-I/ST
Packaging: Tube
Features: 10kbps
Package: 14-TSSOP (0.173", 4.40mm Width)
Frequency: 125kHz
RF Type: General
Family Name: MCP2035
Categories: RF/IF and RFID
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): MCP2035T-I/ST;
Introduction Date: May 02, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1221001-MCP2035-I/ST
Product Name RF Front End (LNA + PA) - MCP2035-I/ST
Frequency 125000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details