Microchip Technology, Inc. RFID, RF Access, Monitoring ICs - MCP2030AT-I/ST MCP2030AT-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 725108-MCP2030AT-I/S T Packaging: Reel Type: Passive Entry/Start, TPMS Frequency: 125kHz Interface: SPI Categories: RF/IF and RFID Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 725108-MCP2030AT-I/S T Packaging: Reel Type: Passive Entry/Start, TPMS Frequency: 125kHz Interface: SPI Categories: RF/IF and RFID Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MCP2030AT-I/ST - 725108-MCP2030AT-I/ST - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - MCP2030AT-I/ST
725108-MCP2030AT-I/ST
RFID, RF Access, Monitoring ICs - MCP2030AT-I/ST 725108-MCP2030AT-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 725108-MCP2030AT-I/S T Packaging: Reel Type: Passive Entry/Start, TPMS Frequency: 125kHz Interface: SPI Categories: RF/IF and RFID Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 725108-MCP2030AT-I/ST
Packaging: Reel
Type: Passive Entry/Start, TPMS
Frequency: 125kHz
Interface: SPI
Categories: RF/IF and RFID
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 725108-MCP2030AT-I/ST
Product Name RFID, RF Access, Monitoring ICs - MCP2030AT-I/ST
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906529P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details