Microchip Technology, Inc. RFID, RF Access, Monitoring ICs - MCP2030A-I/ST MCP2030A-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 1074986-MCP2030A-I/S T Packaging: Tube/Rail Type: Passive Entry/Start, TPMS Frequency: 125kHz Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1074986-MCP2030A-I/S T Packaging: Tube/Rail Type: Passive Entry/Start, TPMS Frequency: 125kHz Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MCP2030A-I/ST - 1074986-MCP2030A-I/ST - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - MCP2030A-I/ST
1074986-MCP2030A-I/ST
RFID, RF Access, Monitoring ICs - MCP2030A-I/ST 1074986-MCP2030A-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1074986-MCP2030A-I/S T Packaging: Tube/Rail Type: Passive Entry/Start, TPMS Frequency: 125kHz Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074986-MCP2030A-I/ST
Packaging: Tube/Rail
Type: Passive Entry/Start, TPMS
Frequency: 125kHz
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1074986-MCP2030A-I/ST
Product Name RFID, RF Access, Monitoring ICs - MCP2030A-I/ST
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products