Skyworks Solutions, Inc. Modems - ICs and Modules SI2404-C-FT

Description
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Request a Quote Datasheet
Description
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modems - ICs and Modules - SI2404-C-FT-ND - DigiKey
Thief River Falls, MN, United States
Modems - ICs and Modules
SI2404-C-FT-ND
Modems - ICs and Modules SI2404-C-FT-ND
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP

2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI2404-C-FT-ND
Product Name Modems - ICs and Modules
Data Rate 2.4 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LM20B-PAAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Telecom - 336-5440-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details