Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2021AT-500E/MD

Description
Win Source Part Number: 1356418-MCP2021AT-50 0E/MD Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Microchip Technology Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Base Product Number: MCP2021 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 6V ~ 18V Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV
Request a Quote Datasheet
Description
Win Source Part Number: 1356418-MCP2021AT-50 0E/MD Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Microchip Technology Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Base Product Number: MCP2021 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 6V ~ 18V Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1356418-MCP2021AT-500E/MD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1356418-MCP2021AT-500E/MD
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1356418-MCP2021AT-500E/MD
Win Source Part Number: 1356418-MCP2021AT-50 0E/MD Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Microchip Technology Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Base Product Number: MCP2021 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 6V ~ 18V Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV

Win Source Part Number: 1356418-MCP2021AT-500E/MD
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (4x4)
Base Product Number: MCP2021
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 6V ~ 18V
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175 mV

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-MCP2021AT-500E/MD
Interface Transceiver IC 710-MCP2021AT-500E/MD
IC TRANSCEIVER HALF 1/1 8DFN Product overview: MCP2021AT-500E/MD from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2021AT-500E/M D can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8DFN Product overview: MCP2021AT-500E/MD from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2021AT-500E/MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2021AT-500E/MD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2021AT-500E/MD
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2021AT-500E/MD
IC TRANSCEIVER HALF 1/1 8DFN

IC TRANSCEIVER HALF 1/1 8DFN

Supplier's Site
Drivers, Receivers, Transceivers - MCP2021AT-500E/MD - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MCP2021AT-500E/MD
Drivers, Receivers, Transceivers MCP2021AT-500E/MD
IC TRANSCEIVER HALF 1/1 8DFN

IC TRANSCEIVER HALF 1/1 8DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
MCP2021AT-500E/MD
LIN Transceivers MCP2021AT-500E/MD
LIN Transceivers LIN Transceiver + 5.0V LDO

LIN Transceivers LIN Transceiver + 5.0V LDO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1356418-MCP2021AT-500E/MD 710-MCP2021AT-500E/MD MCP2021AT-500E/MD MCP2021AT-500E/MD MCP2021AT-500E/MD
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers LIN Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 6V ~ 18V Other; 6V ~ 18V 1.8V; Other Other; 6V ~ 18V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261029-SI2415-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Line Interface ICs - 1914807 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details