Manufacturer: Microchip Technology
Win Source Part Number: 1074981-MCP2021A-500
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2021A-500E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2021A-500E/SN
LIN TRANSCEIVER, 20KBAUD, 18V, NSOIC-8; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:6V; Supply Voltage Max:18V; Baud Rate:20Kbaud; Interface Case Style:NSOIC; No. of Pins:8Pins; Product Range:-; Automotive RoHS Compliant: Yes
LIN Transceivers LIN Transceiver + 5.0V LDO
IC TRANSCEIVER HALF 1/1 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1074981-MCP2021A-500E/SN | 710-MCP2021A-500E/SN | 55AC2714 | MCP2021A-500E/SN | MCP2021A-500E/SN |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MCP2021A-500E/SN | Interface Transceiver IC | Lin Transceiver, 20Kbaud, 18V, Nsoic-8; Output Voltage Microchip | LIN Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Supply Voltage | Other; 6 V ~ 18 V | Other; 6V ~ 18V | Other; 6V | Other; 6V ~ 18V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; 8-SOIC | Tube | NSOIC | SOIC-8 | SOIC; 8-SOIC (0.154", 3.90mm Width) |