Microchip Technology, Inc. CAN Interface Ics MCP2021-500E/SN

Description
LIN Transceiver 5Vreg,MCP2021-500E/S N
Request a Quote Datasheet
Description
LIN Transceiver 5Vreg,MCP2021-500E/S N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN Interface Ics - 6665723 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
6665723
CAN Interface Ics 6665723
LIN Transceiver 5Vreg,MCP2021-500E/S N

LIN Transceiver 5Vreg,MCP2021-500E/SN

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - MCP2021-500E/SN - 005477-MCP2021-500E/SN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2021-500E/SN
005477-MCP2021-500E/SN
Interface - Interface - Drivers, Receivers, Transceivers - MCP2021-500E/SN 005477-MCP2021-500E/SN
Manufacturer: Microchip Technology Win Source Part Number: 005477-MCP2021-500E/ SN Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 6 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 005477-MCP2021-500E/SN
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 6 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-MCP2021-500E/SN
Interface Transceiver IC 710-MCP2021-500E/SN
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2021-500E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2021-500E/SN can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2021-500E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2021-500E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
MCP2021-500E/SN
LIN Transceivers MCP2021-500E/SN
LIN Transceivers LIN ver 21 Trnsceivr w/ on-brd 5V Vreg

LIN Transceivers LIN ver 21 Trnsceivr w/ on-brd 5V Vreg

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 6665723 005477-MCP2021-500E/SN 710-MCP2021-500E/SN MCP2021-500E/SN
Product Name CAN Interface Ics Interface - Interface - Drivers, Receivers, Transceivers - MCP2021-500E/SN Interface Transceiver IC LIN Transceivers
Technology Lin 1.3, lin 2.0, lin 2.1, sae j2602
Device Type Transceiver; Lin transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 18 v Other; 6 V ~ 18 V Other; 6V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1658542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260822-SI32174-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details