Microchip Technology, Inc. Interface Transceiver IC MCP201-E/SN

Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP201-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP201-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP201-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP201-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MCP201-E/SN
Interface Transceiver IC 710-MCP201-E/SN
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP201-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP201-E/SN can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP201-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP201-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MCP201-E/SN - 788288-MCP201-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP201-E/SN
788288-MCP201-E/SN
Interface - Interface - Drivers, Receivers, Transceivers - MCP201-E/SN 788288-MCP201-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 788288-MCP201-E/SN Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Part Status: Obsolete(EOL) Family Name: MCP201 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TJA1028T/5V0/20/1J; AS8530-ASOT-001; TJA1028T/3V3/20/1J; AS8530-ASOM; Introduction Date: September 30, 2002 ECCN: EAR99 Country of Origin: Thailand , China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788288-MCP201-E/SN
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 6 V ~ 18 V
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Part Status: Obsolete(EOL)
Family Name: MCP201
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TJA1028T/5V0/20/1J; AS8530-ASOT-001; TJA1028T/3V3/20/1J; AS8530-ASOM;
Introduction Date: September 30, 2002
ECCN: EAR99
Country of Origin: Thailand , China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP201-E/SN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MCP201-E/SN
Drivers, Receivers, Transceivers MCP201-E/SN
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MCP201-E/SN 788288-MCP201-E/SN MCP201-E/SN
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MCP201-E/SN Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS
Supply Voltage Other; 6V ~ 18V Other; 6 V ~ 18 V Other; 6V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Power Switch ICs - 2587048 - RS Components, Ltd.
Specs
Features RoHS
Package Type PG-TO220-7-11
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details