LIN-compatible driver, w/FAULT/TXE pins
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2004-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2004-E/SN can be used for catalog matching and distributor lookup.
LIN Transceivers Stand Alone LIN Transceiver
LIN TRANSCEIVER, 20KBAUD, 27V, NSOIC-8; Output Voltage:-; Output Current:-; Supply Voltage Min:6V; Supply Voltage Max:27V; Baud Rate:20Kbaud; Interface Case Style:NSOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
1 Transceiver 1 SOIC-8 LIN Transceivers ROHS
IC TRANSCEIVER HALF 1/1 8SOIC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 7154558 | 710-MCP2004-E/SN | MCP2004-E/SN | 55AC2713 | MCP2004-E/SN | MCP2004-E/SN |
| Product Name | CAN Interface Ics | Interface Transceiver IC | LIN Transceivers | Lin Transceiver, 20Kbaud, 27V, Nsoic-8; Output Voltage Microchip | Communication Interface Chip/UART/485/232 >> LIN Transceivers | Drivers, Receivers, Transceivers |
| Technology | Lin 1.3, lin 2.0, lin 2.1, sae j2602 | LIN | LIN; LINbus | |||
| Device Type | Line / Bus Driver; Transceiver; Lin transceiver | Transceiver | Transceiver; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 27 v | Other; 6V ~ 27V | Other; 6V | Other; 6V~27V | Other; 6V ~ 27V |