The MCP2003/4/3A/4A is a LIN transceiver designed for automotive and industrial applications, compliant with LIN Bus Specifications 1.3, 2.0, and 2.1, as well as SAE J2602. It supports baud rates up to 20 kbaud and operates within a supply voltage range of 6.0V to 27.0V. The device features high electromagnetic immunity and electrostatic discharge (ESD) protection, with ratings exceeding 20 kV on VBB and 14 kV on LBUS. It includes internal short-circuit and over-temperature protection, ensuring reliability in harsh environments. The transceiver is available in an 8-pin SOIC package and is designed to interface with PIC microcontrollers and standard USARTs. It offers low-power operation with a receiver monitoring mode that consumes approximately 5 µA. The MCP2003/4/3A/4A is suitable for applications requiring robust communication over a LIN bus, making it a viable option for engineers looking for a reliable transceiver solution.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2003A-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2003A-E/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1074974-MCP2003A-E/S
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 6 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
1 Transceiver 1 SOIC-8 LIN Transceivers ROHS
IC, TRANSCEIVER, LIN, 8SOIC; Output Voltage:-; Output Current:-; Supply Voltage Min:6V; Supply Voltage Max:27V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification Standard:-; RoHS Compliant: Yes
TRANSCEIVER, LIN, 20KBAUD, 27V, SOIC-8; Output Voltage:-; Output Current:-; Supply Voltage Min:6V; Supply Voltage Max:27V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
LIN Transceivers Stand alone LIN Transceiver
IC TRANSCEIVER HALF 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MCP2003A-E/SN | 1074974-MCP2003A-E/SN | MCP2003A-E/SN | 93T7730 | MCP2003A-E/SN | MCP2003A-E/SN |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MCP2003A-E/SN | Communication Interface Chip/UART/485/232 >> LIN Transceivers | Ic, Transceiver, Lin, 8Soic; Output Voltage Microchip | LIN Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 6V ~ 27V | Other; 6 V ~ 27 V | Other; 6V~27V | Other; 6V | Other; 6V ~ 27V | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |