Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MCP19215-E/S8

Description
Manufacturer: Microchip Technology Win Source Part Number: 1320647-MCP19215-E/S 8 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 73 Mounting: Surface Mount Output Type: PWM Signal Function: Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 31.25kHz ~ 2MHz Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C Output Phases: 2 Clock Sync: Yes Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.5V ~ 42V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP19215 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1320647-MCP19215-E/S 8 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 73 Mounting: Surface Mount Output Type: PWM Signal Function: Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 31.25kHz ~ 2MHz Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C Output Phases: 2 Clock Sync: Yes Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.5V ~ 42V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP19215 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1320647-MCP19215-E/S8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1320647-MCP19215-E/S8
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1320647-MCP19215-E/S8
Manufacturer: Microchip Technology Win Source Part Number: 1320647-MCP19215-E/S 8 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 73 Mounting: Surface Mount Output Type: PWM Signal Function: Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 31.25kHz ~ 2MHz Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C Output Phases: 2 Clock Sync: Yes Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.5V ~ 42V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP19215 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320647-MCP19215-E/S8
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Tube
Standard Package: 73
Mounting: Surface Mount
Output Type: PWM Signal
Function: Step-Up/Step-Down
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 31.25kHz ~ 2MHz
Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C
Output Phases: 2
Clock Sync: Yes
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 42V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP19215
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320647-MCP19215-E/S8
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low, Push Pull
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details