Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MCP19035-AAAAE/MF

Description
IC REG CTRLR BUCK 10DFN
Datasheet
Description
IC REG CTRLR BUCK 10DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - MCP19035-AAAAE/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
MCP19035-AAAAE/MF
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MCP19035-AAAAE/MF
IC REG CTRLR BUCK 10DFN

IC REG CTRLR BUCK 10DFN

Supplier's Site
Dc-Dc Controller, Buck, 300Khz, Dfn-10; Supply Voltage Min Microchip - 53W9396 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Controller, Buck, 300Khz, Dfn-10; Supply Voltage Min Microchip
53W9396
Dc-Dc Controller, Buck, 300Khz, Dfn-10; Supply Voltage Min Microchip 53W9396
DC-DC CONTROLLER, BUCK, 300KHZ, DFN-10; Supply Voltage Min:4.5V; Supply Voltage Max:30V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:DFN; No. of Pins:10Pins; Switching Frequency:690kHz; Product Range:- RoHS Compliant: Yes

DC-DC CONTROLLER, BUCK, 300KHZ, DFN-10; Supply Voltage Min:4.5V; Supply Voltage Max:30V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:DFN; No. of Pins:10Pins; Switching Frequency:690kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number MCP19035-AAAAE/MF 53W9396
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc-Dc Controller, Buck, 300Khz, Dfn-10; Supply Voltage Min Microchip
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 32R1610BR-8GT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 7512973P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details