Microchip Technology, Inc. Voltage Regulators - Linear MCP1827S-3302E/EB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1827S-3302E/EB is a fixed output linear voltage regulator capable of delivering up to 1.5A of output current. It operates within an input voltage range of 2.3V to 6.0V and provides a fixed output voltage of 3.3V. The device features a low dropout voltage of 330mV at 1.5A, ensuring efficient performance in low-voltage applications. With a typical quiescent current of 120µA and a shutdown supply current of just 0.1µA, it is suitable for battery-powered devices. The MCP1827S is stable with a minimum output capacitance of 1µF, making it compatible with ceramic capacitors, which help reduce output noise. Additionally, it includes short circuit current limiting and overtemperature protection for enhanced reliability. This regulator is ideal for applications such as networking backplane cards and portable computing devices.

Datasheet Summary
Powered by GS/AI

The MCP1827S-3302E/EB is a fixed output linear voltage regulator capable of delivering up to 1.5A of output current. It operates within an input voltage range of 2.3V to 6.0V and provides a fixed output voltage of 3.3V. The device features a low dropout voltage of 330mV at 1.5A, ensuring efficient performance in low-voltage applications. With a typical quiescent current of 120µA and a shutdown supply current of just 0.1µA, it is suitable for battery-powered devices. The MCP1827S is stable with a minimum output capacitance of 1µF, making it compatible with ceramic capacitors, which help reduce output noise. Additionally, it includes short circuit current limiting and overtemperature protection for enhanced reliability. This regulator is ideal for applications such as networking backplane cards and portable computing devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1827S-3302E/EB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1827S-3302E/EB
Voltage Regulators - Linear MCP1827S-3302E/EB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1827S-3302E/EB
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921241 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details