Microchip Technology, Inc. Voltage Regulators - Linear MCP1827S-1202E/EB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1827S-1202E/EB is a linear voltage regulator capable of delivering an output current of up to 1.5A. It operates within an input voltage range of 2.3V to 6.0V and provides a fixed output voltage of 1.2V. The device features a low dropout voltage of 330 mV at 1.5A, ensuring efficient performance in low-voltage applications. It has a typical quiescent current of 120 µA, making it suitable for battery-powered devices, and a shutdown supply current of just 0.1 µA when disabled. This regulator is stable with a minimum output capacitance of 1.0 µF, which allows for reduced size and cost in circuit design. The MCP1827S also includes protection features such as short circuit current limiting and overtemperature protection, enhancing reliability in various applications. It is available in a 3-lead plastic DDPAK package, making it easy to integrate into existing designs. This product is ideal for applications requiring a stable low voltage supply, such as networking backplane cards and portable computing devices.

Datasheet Summary
Powered by GS/AI

The MCP1827S-1202E/EB is a linear voltage regulator capable of delivering an output current of up to 1.5A. It operates within an input voltage range of 2.3V to 6.0V and provides a fixed output voltage of 1.2V. The device features a low dropout voltage of 330 mV at 1.5A, ensuring efficient performance in low-voltage applications. It has a typical quiescent current of 120 µA, making it suitable for battery-powered devices, and a shutdown supply current of just 0.1 µA when disabled. This regulator is stable with a minimum output capacitance of 1.0 µF, which allows for reduced size and cost in circuit design. The MCP1827S also includes protection features such as short circuit current limiting and overtemperature protection, enhancing reliability in various applications. It is available in a 3-lead plastic DDPAK package, making it easy to integrate into existing designs. This product is ideal for applications requiring a stable low voltage supply, such as networking backplane cards and portable computing devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1827S-1202E/EB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1827S-1202E/EB
Voltage Regulators - Linear MCP1827S-1202E/EB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1827S-1202E/EB
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122804P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details