Microchip Technology, Inc. Voltage Regulators - Linear MCP1825-3302E/ET

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DDPAK
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DDPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1825-3302E/ET is a low dropout (LDO) linear voltage regulator capable of delivering up to 500 mA of output current. It operates within an input voltage range of 2.1V to 6.0V and offers an adjustable output voltage range from 0.8V to 5.0V. The device features a low dropout voltage of 210 mV at 500 mA, making it suitable for applications requiring efficient voltage regulation with minimal loss. This regulator is designed for stability with a ceramic output capacitor as low as 1.0 µF, which helps reduce overall system size and cost. It has a low quiescent current of 120 µA, which is advantageous for battery-powered devices, and a shutdown mode that reduces current consumption to 0.1 µA. The MCP1825 also includes features such as short circuit current limiting, overtemperature protection, and a power good output for monitoring voltage regulation. Available in multiple package options including TO-263-5, TO-220-5, and SOT-223-5, the MCP1825-3302E/ET is suitable for various applications including high-speed driver chipsets, networking backplane cards, and portable computing devices.

Datasheet Summary
Powered by GS/AI

The MCP1825-3302E/ET is a low dropout (LDO) linear voltage regulator capable of delivering up to 500 mA of output current. It operates within an input voltage range of 2.1V to 6.0V and offers an adjustable output voltage range from 0.8V to 5.0V. The device features a low dropout voltage of 210 mV at 500 mA, making it suitable for applications requiring efficient voltage regulation with minimal loss. This regulator is designed for stability with a ceramic output capacitor as low as 1.0 µF, which helps reduce overall system size and cost. It has a low quiescent current of 120 µA, which is advantageous for battery-powered devices, and a shutdown mode that reduces current consumption to 0.1 µA. The MCP1825 also includes features such as short circuit current limiting, overtemperature protection, and a power good output for monitoring voltage regulation. Available in multiple package options including TO-263-5, TO-220-5, and SOT-223-5, the MCP1825-3302E/ET is suitable for various applications including high-speed driver chipsets, networking backplane cards, and portable computing devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1825-3302E/ET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1825-3302E/ET
Voltage Regulators - Linear MCP1825-3302E/ET
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DDPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DDPAK

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1825-3302E/ET
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1897880 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details