Microchip Technology, Inc. Voltage Regulators - Linear MCP1812BT-030/TT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1812BT-030/TT is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.0V with a maximum output current capability of 300 mA. It operates within an input voltage range of 1.8V to 5.5V and features an ultra-low quiescent current of 250 nA, making it suitable for battery-powered applications where power efficiency is critical. The device is stable with ceramic output capacitors, requiring only 2.2 µF for stability, which helps reduce overall system size and cost. Additionally, it includes overcurrent protection and can be shut down to minimize power consumption further. The MCP1812BT-030/TT is available in a compact 5-lead SOT-23 package, making it ideal for space-constrained designs in applications such as wearable electronics and medical devices.

Datasheet Summary
Powered by GS/AI

The MCP1812BT-030/TT is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.0V with a maximum output current capability of 300 mA. It operates within an input voltage range of 1.8V to 5.5V and features an ultra-low quiescent current of 250 nA, making it suitable for battery-powered applications where power efficiency is critical. The device is stable with ceramic output capacitors, requiring only 2.2 µF for stability, which helps reduce overall system size and cost. Additionally, it includes overcurrent protection and can be shut down to minimize power consumption further. The MCP1812BT-030/TT is available in a compact 5-lead SOT-23 package, making it ideal for space-constrained designs in applications such as wearable electronics and medical devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1812BT-030/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1812BT-030/TT
Voltage Regulators - Linear MCP1812BT-030/TT
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1812BT-030/TT
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913282 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details