Microchip Technology, Inc. Voltage Regulators - Linear MCP1812BT-028/LT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1812BT-028/LT is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.8V with a maximum output current capability of 300 mA. It operates within an input voltage range of 1.8V to 5.5V, making it suitable for various applications requiring stable voltage regulation. The device features an ultra-low quiescent current of 250 nA, which is beneficial for battery-powered applications, and a shutdown supply current of 5 nA, allowing for minimal power consumption when not in use. The MCP1812BT-028/LT is stable with a ceramic output capacitor of 2.2 µF, ensuring low output noise and compact design. This regulator is ideal for energy harvesting, wearable electronics, and medical devices where efficiency and low power consumption are critical.

Datasheet Summary
Powered by GS/AI

The MCP1812BT-028/LT is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.8V with a maximum output current capability of 300 mA. It operates within an input voltage range of 1.8V to 5.5V, making it suitable for various applications requiring stable voltage regulation. The device features an ultra-low quiescent current of 250 nA, which is beneficial for battery-powered applications, and a shutdown supply current of 5 nA, allowing for minimal power consumption when not in use. The MCP1812BT-028/LT is stable with a ceramic output capacitor of 2.2 µF, ensuring low output noise and compact design. This regulator is ideal for energy harvesting, wearable electronics, and medical devices where efficiency and low power consumption are critical.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1812BT-028/LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1812BT-028/LT
Voltage Regulators - Linear MCP1812BT-028/LT
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1812BT-028/LT
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223399 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details