Microchip Technology, Inc. Voltage Regulators - Linear MCP1812AT-030/TT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1812AT-030/TT is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.0V with a maximum output current capability of 300 mA. It operates within an input voltage range of 1.8V to 5.5V and features an ultra-low quiescent current of 250 nA, making it suitable for battery-powered applications where power efficiency is critical. The device is stable with a ceramic output capacitor of 2.2 µF, which helps reduce output noise and minimizes the overall size of the regulator solution. Additionally, it includes overcurrent protection and can be paired with other low-power devices for enhanced performance in energy-sensitive applications. The MCP1812AT-030/TT is available in multiple package types, including SOT-23 and SC70, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The MCP1812AT-030/TT is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.0V with a maximum output current capability of 300 mA. It operates within an input voltage range of 1.8V to 5.5V and features an ultra-low quiescent current of 250 nA, making it suitable for battery-powered applications where power efficiency is critical. The device is stable with a ceramic output capacitor of 2.2 µF, which helps reduce output noise and minimizes the overall size of the regulator solution. Additionally, it includes overcurrent protection and can be paired with other low-power devices for enhanced performance in energy-sensitive applications. The MCP1812AT-030/TT is available in multiple package types, including SOT-23 and SC70, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1812AT-030/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1812AT-030/TT
Voltage Regulators - Linear MCP1812AT-030/TT
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1812AT-030/TT
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details