The MCP1711T-20I/5X is a linear voltage regulator capable of delivering up to 150 mA of output current while maintaining a low quiescent current of 600 nA. It operates within an input voltage range of 1.4V to 6.0V and offers standard output voltages of 2.0V, with an output accuracy of ±1% for voltages greater than or equal to 2.0V. The device features a low ON resistance of 3.3Ω at 3.0V output and includes protection circuits such as current limiting, short circuit protection, and current foldback. The MCP1711 is designed for applications requiring low power consumption, making it suitable for energy harvesting, battery-powered devices, and portable electronics. It operates over a temperature range of -40°C to +85°C and is available in compact package options, including a 4-lead UQFN (1x1 mm) and a 5-lead SOT-23. The regulator is also compatible with low ESR ceramic capacitors, allowing for capacitorless operation, although adding an output capacitor is recommended for improved transient response. The device is compliant with EU RoHS standards and is lead-free.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP1711T-20I/5X |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |