Microchip Technology, Inc. Voltage Regulators - Linear MCP1703AT-2802E/DB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1703AT-2802E/DB is a low dropout (LDO) linear voltage regulator capable of delivering up to 250 mA of output current with a typical quiescent current of only 2.0 µA. It operates within an input voltage range of 2.7V to 16.0V and features a low dropout voltage of 625 mV at 250 mA output for an output voltage of 2.8V. The device offers a typical output voltage tolerance of ±0.4% and is available in standard output voltage options ranging from 1.2V to 5.5V. It is stable with output capacitance as low as 1.0 µF, making it suitable for various applications including battery-powered devices, alarm circuits, and microcontroller power supplies. The MCP1703AT-2802E/DB also includes short-circuit and overtemperature protection, enhancing its reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The MCP1703AT-2802E/DB is a low dropout (LDO) linear voltage regulator capable of delivering up to 250 mA of output current with a typical quiescent current of only 2.0 µA. It operates within an input voltage range of 2.7V to 16.0V and features a low dropout voltage of 625 mV at 250 mA output for an output voltage of 2.8V. The device offers a typical output voltage tolerance of ±0.4% and is available in standard output voltage options ranging from 1.2V to 5.5V. It is stable with output capacitance as low as 1.0 µF, making it suitable for various applications including battery-powered devices, alarm circuits, and microcontroller power supplies. The MCP1703AT-2802E/DB also includes short-circuit and overtemperature protection, enhancing its reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1703AT-2802E/DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1703AT-2802E/DB
Voltage Regulators - Linear MCP1703AT-2802E/DB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1703AT-2802E/DB
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1913989 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details