Microchip Technology, Inc. Dc-Dc Converter, 750Khz, Msop-8; Supply Voltage Min Microchip MCP1651S-E/MS

Description
DC-DC CONVERTER, 750kHz, MSOP-8; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 750kHz, MSOP-8; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 750Khz, Msop-8; Supply Voltage Min Microchip - 96K3709 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 750Khz, Msop-8; Supply Voltage Min Microchip
96K3709
Dc-Dc Converter, 750Khz, Msop-8; Supply Voltage Min Microchip 96K3709
DC-DC CONVERTER, 750kHz, MSOP-8; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes

DC-DC CONVERTER, 750kHz, MSOP-8; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 96K3709
Product Name Dc-Dc Converter, 750Khz, Msop-8; Supply Voltage Min Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Controllers - CG8354AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details