Microchip Technology, Inc. 750kHz 500mA Synchronous PFM/PWM Buck Regulator w/Frequency Synchronization MCP1601

Description
The MCP1601 is a synchronous Buck (step-down) switching regulator that can continuously supply 500mA of load current. This DC/DC converter can provide output voltages of 0.9V to Vin with an operating efficiency that can exceed 92%. Although ideally suited for a single Li-Ion, or 2 to 3 cell NiCd, NiMH, or alkaline battery operation, the input range of 2.7V to 5.5V is also useful for converting bus voltages to standard system requirements. Additional Features 3 operating modes (PWM, PFM, LDO) with automatic switching between modes Shutdown mode to minimize current drain during stand-bye conditions Oscillator Synchronization to 1.0MHz PWM mode Integrated Buck and Synchronous switches Complete ceramic capacitor solution Integrated UVLO, Soft-start, and Over temperature protection Short circuit protection -40°C to +85°C operation
Datasheet
Description
The MCP1601 is a synchronous Buck (step-down) switching regulator that can continuously supply 500mA of load current. This DC/DC converter can provide output voltages of 0.9V to Vin with an operating efficiency that can exceed 92%. Although ideally suited for a single Li-Ion, or 2 to 3 cell NiCd, NiMH, or alkaline battery operation, the input range of 2.7V to 5.5V is also useful for converting bus voltages to standard system requirements. Additional Features 3 operating modes (PWM, PFM, LDO) with automatic switching between modes Shutdown mode to minimize current drain during stand-bye conditions Oscillator Synchronization to 1.0MHz PWM mode Integrated Buck and Synchronous switches Complete ceramic capacitor solution Integrated UVLO, Soft-start, and Over temperature protection Short circuit protection -40°C to +85°C operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
750kHz 500mA Synchronous PFM/PWM Buck Regulator w/Frequency Synchronization - MCP1601 - Microchip Technology, Inc.
Chandler, AZ, United States
750kHz 500mA Synchronous PFM/PWM Buck Regulator w/Frequency Synchronization
MCP1601
750kHz 500mA Synchronous PFM/PWM Buck Regulator w/Frequency Synchronization MCP1601
The MCP1601 is a synchronous Buck (step-down) switching regulator that can continuously supply 500mA of load current. This DC/DC converter can provide output voltages of 0.9V to Vin with an operating efficiency that can exceed 92%. Although ideally suited for a single Li-Ion, or 2 to 3 cell NiCd, NiMH, or alkaline battery operation, the input range of 2.7V to 5.5V is also useful for converting bus voltages to standard system requirements. Additional Features 3 operating modes (PWM, PFM, LDO) with automatic switching between modes Shutdown mode to minimize current drain during stand-bye conditions Oscillator Synchronization to 1.0MHz PWM mode Integrated Buck and Synchronous switches Complete ceramic capacitor solution Integrated UVLO, Soft-start, and Over temperature protection Short circuit protection -40°C to +85°C operation

The MCP1601 is a synchronous Buck (step-down) switching regulator that can continuously supply 500mA of load current. This DC/DC converter can provide output voltages of 0.9V to Vin with an operating efficiency that can exceed 92%. Although ideally suited for a single Li-Ion, or 2 to 3 cell NiCd, NiMH, or alkaline battery operation, the input range of 2.7V to 5.5V is also useful for converting bus voltages to standard system requirements.

Additional Features

    • 3 operating modes (PWM, PFM, LDO) with automatic switching between modes
    • Shutdown mode to minimize current drain during stand-bye conditions
    • Oscillator Synchronization to 1.0MHz PWM mode
    • Integrated Buck and Synchronous switches
    • Complete ceramic capacitor solution
    • Integrated UVLO, Soft-start, and Over temperature protection
    • Short circuit protection
    • -40°C to +85°C operation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1601
Product Name 750kHz 500mA Synchronous PFM/PWM Buck Regulator w/Frequency Synchronization
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3157 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD74AC04M96 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLE7368E - TLE7368E - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-36
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74AHC1GU04GW-Q100H - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details