Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-PDIP
1W 5V Isolated DC/DC Converter, 1.5kV, 200mA, PDIP Product overview: DCV010505P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 1.5kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 1.5kV, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV010505P can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166906-DCV010505P
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | DCV010505P | 132-DCV010505P | 1166906-DCV010505P |
| Product Name | DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters | Isolated 1W 5V 1.5kV DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - DCV010505P |
| Package Type | Other; PDIP,SOP | Other; PDIP | |
| Features | Single Output,Unregulated,1W,1.5kV Isolation | ||
| Output Voltage | 4.75 to 5.25 volts | 5 volts | |
| Input Voltage | 4.5 to 5.5 volts | 5.5 volts |