Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4476D TLE4476D

Description
The device is available in the PG-TO252-5-11 (D-Pak) package. Output 2 can be switched ON/OFF via the Enable input EN. The TLE 4476 is designed to supply microprocessor systems under the severe conditions of automotive applications and is therefore equipped with additional protection functions against overload, short circuit and over temperature. Summary of Features Output 1: 350 mA; 3.3 V ± 4% Output 2: 430 mA; 5.0 V ± 4% Enable Input for Output 2 Low Quiescent Current in OFF State Wide Operation Range: up to 42 V Reverse Battery Protection: up to 42 V Output Protected against Short Circuit Wide Temperature Range: -40 °C to 170 °C Over Voltage Protection up to 65 V (< 400 ms) Over Temperature Protection Overload Protection Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications Automotive LED lighting systems Automotive telematics control unit (TCU) Diesel direct injection DIN rail power supplies Industrial automation Designers who used this product also designed with S25FS064SAGMFB013 | Quad SPI Flash TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLE9255WSK | Automotive CAN transceivers TLF35584QVVS2 | OPTIREG™ PMIC S25FS064SAGMFB013 | Quad SPI Flash TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLE9255WSK | Automotive CAN transceivers TLF35584QVVS2 | OPTIREG™ PMIC S25FS064SAGMFB013 | Quad SPI Flash TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLE9255WSK | Automotive CAN transceivers TLF35584QVVS2 | OPTIREG™ PMIC
Request a Quote Datasheet
Description
The device is available in the PG-TO252-5-11 (D-Pak) package. Output 2 can be switched ON/OFF via the Enable input EN. The TLE 4476 is designed to supply microprocessor systems under the severe conditions of automotive applications and is therefore equipped with additional protection functions against overload, short circuit and over temperature. Summary of Features Output 1: 350 mA; 3.3 V ± 4% Output 2: 430 mA; 5.0 V ± 4% Enable Input for Output 2 Low Quiescent Current in OFF State Wide Operation Range: up to 42 V Reverse Battery Protection: up to 42 V Output Protected against Short Circuit Wide Temperature Range: -40 °C to 170 °C Over Voltage Protection up to 65 V (< 400 ms) Over Temperature Protection Overload Protection Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications Automotive LED lighting systems Automotive telematics control unit (TCU) Diesel direct injection DIN rail power supplies Industrial automation Designers who used this product also designed with S25FS064SAGMFB013 | Quad SPI Flash TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLE9255WSK | Automotive CAN transceivers TLF35584QVVS2 | OPTIREG™ PMIC S25FS064SAGMFB013 | Quad SPI Flash TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLE9255WSK | Automotive CAN transceivers TLF35584QVVS2 | OPTIREG™ PMIC S25FS064SAGMFB013 | Quad SPI Flash TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLE9255WSK | Automotive CAN transceivers TLF35584QVVS2 | OPTIREG™ PMIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4476D - TLE4476D - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4476D
TLE4476D
Power - Power Supply ICs - OPTIREG™ linear - TLE4476D TLE4476D
The device is available in the PG-TO252-5-11 (D-Pak) package. Output 2 can be switched ON/OFF via the Enable input EN. The TLE 4476 is designed to supply microprocessor systems under the severe conditions of automotive applications and is therefore equipped with additional protection functions against overload, short circuit and over temperature. Summary of Features Output 1: 350 mA; 3.3 V ± 4% Output 2: 430 mA; 5.0 V ± 4% Enable Input for Output 2 Low Quiescent Current in OFF State Wide Operation Range: up to 42 V Reverse Battery Protection: up to 42 V Output Protected against Short Circuit Wide Temperature Range: -40 °C to 170 °C Over Voltage Protection up to 65 V (< 400 ms) Over Temperature Protection Overload Protection Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications Automotive LED lighting systems Automotive telematics control unit (TCU) Diesel direct injection DIN rail power supplies Industrial automation Designers who used this product also designed with S25FS064SAGMFB013 | Quad SPI Flash TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLE9255WSK | Automotive CAN transceivers TLF35584QVVS2 | OPTIREG™ PMIC S25FS064SAGMFB013 | Quad SPI Flash TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLE9255WSK | Automotive CAN transceivers TLF35584QVVS2 | OPTIREG™ PMIC S25FS064SAGMFB013 | Quad SPI Flash TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLE9255WSK | Automotive CAN transceivers TLF35584QVVS2 | OPTIREG™ PMIC

The device is available in the PG-TO252-5-11 (D-Pak) package. Output 2 can be switched ON/OFF via the Enable input EN. The TLE 4476 is designed to supply microprocessor systems under the severe conditions of automotive applications and is therefore equipped with additional protection functions against overload, short circuit and over temperature.


Summary of Features

  • Output 1: 350 mA; 3.3 V ± 4%
  • Output 2: 430 mA; 5.0 V ± 4%
  • Enable Input for Output 2
  • Low Quiescent Current in OFF State
  • Wide Operation Range: up to 42 V
  • Reverse Battery Protection: up to 42 V
  • Output Protected against Short Circuit
  • Wide Temperature Range: -40 °C to 170 °C
  • Over Voltage Protection up to 65 V (< 400 ms)
  • Over Temperature Protection
  • Overload Protection
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust Protection Features
  • Wide Input Operation and Temperature Range

Potential Applications

  • Automotive General

Applications

  • Automotive LED lighting systems
  • Automotive telematics control unit (TCU)
  • Diesel direct injection
  • DIN rail power supplies
  • Industrial automation

Designers who used this product also designed with


  • S25FS064SAGMFB013 |
    Quad SPI Flash
  • TLS205B0EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9255WSK |
    Automotive CAN transceivers
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • S25FS064SAGMFB013 |
    Quad SPI Flash
  • TLS205B0EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9255WSK |
    Automotive CAN transceivers
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • S25FS064SAGMFB013 |
    Quad SPI Flash
  • TLS205B0EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9255WSK |
    Automotive CAN transceivers
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4476D
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4476D
Package Type Other; PG-TO252-5
Unlock Full Specs
to access all available technical data

Similar Products

 - CYPD3178-24LQXQ - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-24
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4473G V55-2 - TLE4473G V55-2 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4266-2GS V33 - TLE4266-2GS V33 - Infineon Technologies AG
Specs
Package Type Other; PG-SOT223-4
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF4949SJ - TLF4949SJ - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details