Voltage Reference IC V SOT-23-6
Voltage Reference IC V SOT-23-6
Voltage Reference IC V SOT-23-6
IC 7 PPM 0.1% VOLTAGE REFERENCE Product overview: MCP1502T-25E/CHY from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1502T-25E/CHY
IC 7 PPM 0.1% VOLTAGE REFERENCE
IC 7 PPM 0.1% VOLTAGE REFERENCE
VOLT REF, SERIES, 2.5V, -40 TO 125DEG C; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:6PinsRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 150-MCP1502T-25E/CHYTR-ND | 693-MCP1502T-25E/CHY | MCP1502T-25E/CHY | MCP1502T-25E/CHY | 71AJ7490 |
| Product Name | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Volt Ref, Series, 2.5V, -40 To 125Deg C; Voltage Reference Type Microchip |
| Type | Series | Series | Series | ||
| Package Type | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | Other; SOT-23-6 | Other; SOT-23 | |
| TC | 7 ppm/C | 7 ppm/C | |||
| IQ | 0.5500 mA | ||||
| Accuracy | 0.1000 % | 0.1000 % |