Microchip Technology, Inc. 9A MOSFET Driver: Low Input Threshold, Enable MCP14A0902

Description
The MCP14A0901/2 devices are high-speed MOSFET drivers that are capable of providing up to 9.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0901) and noninverting (MCP14A0902). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for highswitching frequency applications. The MCP14A0901/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0901/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 9.0A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 10,000 pF in 24 ns (typical) Short Delay Times: 27 ns (tD1), 27 ns (tD2) (typical) Low Supply Current: 360 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN
Description
The MCP14A0901/2 devices are high-speed MOSFET drivers that are capable of providing up to 9.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0901) and noninverting (MCP14A0902). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for highswitching frequency applications. The MCP14A0901/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0901/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 9.0A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 10,000 pF in 24 ns (typical) Short Delay Times: 27 ns (tD1), 27 ns (tD2) (typical) Low Supply Current: 360 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14A0902 is a noninverting high-speed MOSFET driver capable of delivering 9.0A peak output current from a 4.5V to 18V supply. It features an active-high enable pin with integrated pull-up for control flexibility, low shoot-through current, and matched propagation delays of 27 ns (typical). The device drives 10,000 pF capacitive loads in 24 ns (typical) with rise and fall times of 22 to 27 ns. It operates with low quiescent current of 360 µA (typical) and includes hysteresis on input and enable pins for noise immunity. The part is available in 8-lead MSOP, 8-lead SOIC, and 8-lead 2 x 3 TDFN packages and is latch-up resistant to 500 mA reverse current. All pins are ESD protected to 2 kV (HBM) and 200 V (MM).

Datasheet Summary
Powered by GS/AI

The MCP14A0902 is a noninverting high-speed MOSFET driver capable of delivering 9.0A peak output current from a 4.5V to 18V supply. It features an active-high enable pin with integrated pull-up for control flexibility, low shoot-through current, and matched propagation delays of 27 ns (typical). The device drives 10,000 pF capacitive loads in 24 ns (typical) with rise and fall times of 22 to 27 ns. It operates with low quiescent current of 360 µA (typical) and includes hysteresis on input and enable pins for noise immunity. The part is available in 8-lead MSOP, 8-lead SOIC, and 8-lead 2 x 3 TDFN packages and is latch-up resistant to 500 mA reverse current. All pins are ESD protected to 2 kV (HBM) and 200 V (MM).

Suppliers

Company
Product
Description
Supplier Links
9A MOSFET Driver: Low Input Threshold, Enable - MCP14A0902 - Microchip Technology, Inc.
Chandler, AZ, United States
9A MOSFET Driver: Low Input Threshold, Enable
MCP14A0902
9A MOSFET Driver: Low Input Threshold, Enable MCP14A0902
The MCP14A0901/2 devices are high-speed MOSFET drivers that are capable of providing up to 9.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0901) and noninverting (MCP14A0902). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for highswitching frequency applications. The MCP14A0901/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0901/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 9.0A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 10,000 pF in 24 ns (typical) Short Delay Times: 27 ns (tD1), 27 ns (tD2) (typical) Low Supply Current: 360 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN

The MCP14A0901/2 devices are high-speed MOSFET drivers that are capable of providing up to 9.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0901) and noninverting (MCP14A0902). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for highswitching frequency applications.

The MCP14A0901/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0901/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation.

These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM).

Additional Features

  • High Peak Output Current: 9.0A (typical)
  • Wide Input Supply Voltage Operating Range: 4.5V to 18V
  • Low Shoot-Through/Cross-Conduction Current in Output Stage
  • High Capacitive Load Drive Capability: 10,000 pF in 24 ns (typical)
  • Short Delay Times: 27 ns (tD1), 27 ns (tD2) (typical)
  • Low Supply Current: 360 μA (typical)
  • Low-Voltage Threshold Input and Enable with Hysteresis
  • Latch-Up Protected: Withstands 500 mA Reverse Current
  • 8-Lead MSOP
  • 8-Lead SOIC
  • 8-Lead 2 x 3 TDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14A0902
Product Name 9A MOSFET Driver: Low Input Threshold, Enable
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
Single FETs, MOSFETs - 448-AIMZH120R010M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 - CSD25310Q2 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0239 ohms
View Details
9 suppliers