Microchip Technology, Inc. 4.5A Dual MOSFET Driver With Low Threshold Input and Enable MCP14A0455

Description
The MCP14A0453/4/5 devices are dual output high-speed MOSFET drivers that are capable of providing up to 4.5A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available: inverting (MCP14A0453), non-inverting (MCP14A0454), and complimentary (one inverting and one non-inverting output - MCP14A0455). These devices feature low shoot through current, fast rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0453/4/5 family of devices offer enhanced control with enable functionality. The active-high enable pin can be driven low to drive the outputs of the MCP14A0453/4/5 low, regardless of the status of the input pins. An integrated pull-up resistor allows the user to leave the enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 4.5A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 2200 pF in 12 ns (typical) Short Delay Times: 16 ns (tD1), 19 ns (tD2) (typical) Low Supply Current: 620 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN
Description
The MCP14A0453/4/5 devices are dual output high-speed MOSFET drivers that are capable of providing up to 4.5A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available: inverting (MCP14A0453), non-inverting (MCP14A0454), and complimentary (one inverting and one non-inverting output - MCP14A0455). These devices feature low shoot through current, fast rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0453/4/5 family of devices offer enhanced control with enable functionality. The active-high enable pin can be driven low to drive the outputs of the MCP14A0453/4/5 low, regardless of the status of the input pins. An integrated pull-up resistor allows the user to leave the enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 4.5A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 2200 pF in 12 ns (typical) Short Delay Times: 16 ns (tD1), 19 ns (tD2) (typical) Low Supply Current: 620 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14A0455 is a dual MOSFET driver with complementary output configuration, capable of sourcing or sinking 4.5A peak current from a 4.5V to 18V supply. It features low shoot-through current, matched rise and fall times of 12ns to 17ns with a 1800pF load, and propagation delays of 16ns and 19ns typical. The device includes active-high enable pins with hysteresis and internal pull-up resistors, allowing floating operation. It is latch-up protected against 500mA reverse current and ESD-rated to 2kV (HBM) and 200V (MM). Available in 8-lead MSOP, SOIC, and 2x3 TDFN packages with an exposed thermal pad. Operates over a -40°C to +125°C temperature range.

Datasheet Summary
Powered by GS/AI

The MCP14A0455 is a dual MOSFET driver with complementary output configuration, capable of sourcing or sinking 4.5A peak current from a 4.5V to 18V supply. It features low shoot-through current, matched rise and fall times of 12ns to 17ns with a 1800pF load, and propagation delays of 16ns and 19ns typical. The device includes active-high enable pins with hysteresis and internal pull-up resistors, allowing floating operation. It is latch-up protected against 500mA reverse current and ESD-rated to 2kV (HBM) and 200V (MM). Available in 8-lead MSOP, SOIC, and 2x3 TDFN packages with an exposed thermal pad. Operates over a -40°C to +125°C temperature range.

Suppliers

Company
Product
Description
Supplier Links
4.5A Dual MOSFET Driver With Low Threshold Input and Enable - MCP14A0455 - Microchip Technology, Inc.
Chandler, AZ, United States
4.5A Dual MOSFET Driver With Low Threshold Input and Enable
MCP14A0455
4.5A Dual MOSFET Driver With Low Threshold Input and Enable MCP14A0455
The MCP14A0453/4/5 devices are dual output high-speed MOSFET drivers that are capable of providing up to 4.5A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available: inverting (MCP14A0453), non-inverting (MCP14A0454), and complimentary (one inverting and one non-inverting output - MCP14A0455). These devices feature low shoot through current, fast rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0453/4/5 family of devices offer enhanced control with enable functionality. The active-high enable pin can be driven low to drive the outputs of the MCP14A0453/4/5 low, regardless of the status of the input pins. An integrated pull-up resistor allows the user to leave the enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 4.5A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 2200 pF in 12 ns (typical) Short Delay Times: 16 ns (tD1), 19 ns (tD2) (typical) Low Supply Current: 620 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN

The MCP14A0453/4/5 devices are dual output high-speed MOSFET drivers that are capable of providing up to 4.5A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available: inverting (MCP14A0453), non-inverting (MCP14A0454), and complimentary (one inverting and one non-inverting output - MCP14A0455). These devices feature low shoot through current, fast rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0453/4/5 family of devices offer enhanced control with enable functionality. The active-high enable pin can be driven low to drive the outputs of the MCP14A0453/4/5 low, regardless of the status of the input pins. An integrated pull-up resistor allows the user to leave the enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM).

Additional Features

    • High Peak Output Current: 4.5A (typical)
    • Wide Input Supply Voltage Operating Range: 4.5V to 18V
    • Low Shoot-Through/Cross-Conduction Current in Output Stage
    • High Capacitive Load Drive Capability: 2200 pF in 12 ns (typical)
    • Short Delay Times: 16 ns (tD1), 19 ns (tD2) (typical)
    • Low Supply Current: 620 μA (typical)
    • Low-Voltage Threshold Input and Enable with Hysteresis
    • Latch-Up Protected: Withstands 500 mA Reverse Current
    • Space-Saving Packages:
      • 8-Lead MSOP
      • 8-Lead SOIC
      • 8-Lead 2 x 3 TDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14A0455
Product Name 4.5A Dual MOSFET Driver With Low Threshold Input and Enable
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 1727-1233-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type 3-XFDFN
View Details
4 suppliers