The MCP14A0455 is a high-speed dual MOSFET driver in an 8-lead TDFN package with an exposed thermal pad, capable of sourcing or sinking 4.5A peak current from a 4.5V to 18V supply. It features a complementary output configuration with one inverting and one non-inverting channel, low shoot-through current, short propagation delays of 16ns and 19ns (typical), and integrated enable pins with hysteresis for enhanced control. The device is latch-up protected to withstand 500mA reverse current and is rated for operation from -40°C to +125°C. It meets ESD protection standards of 2kV (HBM) and 200V (MM).
Half Bridge Based MOSFET Driver, 4.5A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MCP14A0455-E/MNY |
| Package Type | TDFN8 |