Microchip Technology, Inc. 3.0A Dual MOSFET Driver MCP14A0304

Description
The MCP14A0303/4/5 devices are dual output high-speed MOSFET drivers that are capable of providing up to 3.0A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available: inverting (MCP14A0303), non-inverting (MCP14A0304), and complimentary (one inverting and one non-inverting output - MCP14A0305). These devices feature low shoot through current, fast rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0303/4/5 family of devices offer enhanced control with enable functionality. The active-high enable pin can be driven low to drive the outputs of the MCP14A0303/4/5 low, regardless of the status of the input pins. An integrated pull-up resistor allows the user to leave the enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 3.0A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 1800 pF in 12 ns (typical) Short Delay Times: 17 ns (tD1), 21 ns (tD2) (typical) Low Supply Current: 620 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP, 8-Lead SOIC, 8-Lead 2 x 3 TDFN
Description
The MCP14A0303/4/5 devices are dual output high-speed MOSFET drivers that are capable of providing up to 3.0A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available: inverting (MCP14A0303), non-inverting (MCP14A0304), and complimentary (one inverting and one non-inverting output - MCP14A0305). These devices feature low shoot through current, fast rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0303/4/5 family of devices offer enhanced control with enable functionality. The active-high enable pin can be driven low to drive the outputs of the MCP14A0303/4/5 low, regardless of the status of the input pins. An integrated pull-up resistor allows the user to leave the enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 3.0A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 1800 pF in 12 ns (typical) Short Delay Times: 17 ns (tD1), 21 ns (tD2) (typical) Low Supply Current: 620 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP, 8-Lead SOIC, 8-Lead 2 x 3 TDFN
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14A0304 is a dual noninverting high-speed MOSFET driver capable of sourcing or sinking 3A peak current from a 4.5V to 18V supply. It features low shoot-through current, 17ns typical input propagation delay, 12ns rise and fall times driving 1800pF, and an active-high enable pin with integrated pull-up resistor for flexible control. The device is packaged in 8-lead MSOP, SOIC, or 2x3 TDFN styles with an exposed thermal pad on the TDFN variant. It operates over a -40°C to +125°C temperature range, withstands 500mA reverse output current, and is protected against 2kV HBM and 200V MM electrostatic discharge.

Datasheet Summary
Powered by GS/AI

The MCP14A0304 is a dual noninverting high-speed MOSFET driver capable of sourcing or sinking 3A peak current from a 4.5V to 18V supply. It features low shoot-through current, 17ns typical input propagation delay, 12ns rise and fall times driving 1800pF, and an active-high enable pin with integrated pull-up resistor for flexible control. The device is packaged in 8-lead MSOP, SOIC, or 2x3 TDFN styles with an exposed thermal pad on the TDFN variant. It operates over a -40°C to +125°C temperature range, withstands 500mA reverse output current, and is protected against 2kV HBM and 200V MM electrostatic discharge.

Suppliers

Company
Product
Description
Supplier Links
3.0A Dual MOSFET Driver - MCP14A0304 - Microchip Technology, Inc.
Chandler, AZ, United States
3.0A Dual MOSFET Driver
MCP14A0304
3.0A Dual MOSFET Driver MCP14A0304
The MCP14A0303/4/5 devices are dual output high-speed MOSFET drivers that are capable of providing up to 3.0A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available: inverting (MCP14A0303), non-inverting (MCP14A0304), and complimentary (one inverting and one non-inverting output - MCP14A0305). These devices feature low shoot through current, fast rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0303/4/5 family of devices offer enhanced control with enable functionality. The active-high enable pin can be driven low to drive the outputs of the MCP14A0303/4/5 low, regardless of the status of the input pins. An integrated pull-up resistor allows the user to leave the enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 3.0A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 1800 pF in 12 ns (typical) Short Delay Times: 17 ns (tD1), 21 ns (tD2) (typical) Low Supply Current: 620 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP, 8-Lead SOIC, 8-Lead 2 x 3 TDFN

The MCP14A0303/4/5 devices are dual output high-speed MOSFET drivers that are capable of providing up to 3.0A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available: inverting (MCP14A0303), non-inverting (MCP14A0304), and complimentary (one inverting and one non-inverting output - MCP14A0305). These devices feature low shoot through current, fast rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0303/4/5 family of devices offer enhanced control with enable functionality. The active-high enable pin can be driven low to drive the outputs of the MCP14A0303/4/5 low, regardless of the status of the input pins. An integrated pull-up resistor allows the user to leave the enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM).

Additional Features

  • High Peak Output Current: 3.0A (typical)
  • Wide Input Supply Voltage Operating Range: 4.5V to 18V
  • Low Shoot-Through/Cross-Conduction Current in Output Stage
  • High Capacitive Load Drive Capability: 1800 pF in 12 ns (typical)
  • Short Delay Times: 17 ns (tD1), 21 ns (tD2) (typical)
  • Low Supply Current: 620 μA (typical)
  • Low-Voltage Threshold Input and Enable with Hysteresis
  • Latch-Up Protected: Withstands 500 mA Reverse Current
  • Space-Saving Packages: 8-Lead MSOP, 8-Lead SOIC, 8-Lead 2 x 3 TDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14A0304
Product Name 3.0A Dual MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827249P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210802SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7215-55A,118 - 1025193-BUK7215-55A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 115000 milliwatts
View Details
4 suppliers