Microchip Technology, Inc. 1.5A Dual MOSFET Driver with Low Threshold Input and Enable MCP14A0155

Description
MOSFET drivers that are capable of providing up to 1.5A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available; dual inverting (MCP14A0153), dual noninverting (MCP14A0154) and complementary (MCP14A0155). These devices feature low shoot-through current, matched rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0153/4/5 family of devices offer enhanced control with Enable functionality. The active-high Enable pins can be driven low to drive the corresponding outputs of the MCP14A0153/4/5 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pins floating for standard operation. Additional Features High Peak Output Current: 1.5A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 1000 pF in 11.5 ns (typical Short Delay Times: 25 ns (tD1), 24 ns (tD2) (typical) Low Supply Current: 750µA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500mA Reverse Current Space-Saving Packages 8-Lead MSOP 8-Lead SOIC 8-Lead 2x3 TDFN
Description
MOSFET drivers that are capable of providing up to 1.5A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available; dual inverting (MCP14A0153), dual noninverting (MCP14A0154) and complementary (MCP14A0155). These devices feature low shoot-through current, matched rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0153/4/5 family of devices offer enhanced control with Enable functionality. The active-high Enable pins can be driven low to drive the corresponding outputs of the MCP14A0153/4/5 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pins floating for standard operation. Additional Features High Peak Output Current: 1.5A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 1000 pF in 11.5 ns (typical Short Delay Times: 25 ns (tD1), 24 ns (tD2) (typical) Low Supply Current: 750µA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500mA Reverse Current Space-Saving Packages 8-Lead MSOP 8-Lead SOIC 8-Lead 2x3 TDFN
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14A0155 is a high-speed dual MOSFET driver capable of delivering 1.5A peak output current from a 4.5V to 18V supply. It features a complementary output configuration with one inverting and one non-inverting channel, enabling phase-shifted drive signals. The device includes active-high enable pins with integrated pull-up resistors, low-voltage threshold inputs with hysteresis, and latch-up protection allowing up to 500mA reverse current. It offers short propagation delays of 25ns and 24ns, and drives a 1000pF load in 11.5ns rise time and 10ns fall time. Packaged in 8-lead MSOP, 8-lead SOIC, or 8-lead 2x3 TDFN with an exposed thermal pad for heat dissipation, it operates over a -40°C to +125°C temperature range and meets ESD protection standards of 2kV (HBM) and 200V (MM).

Datasheet Summary
Powered by GS/AI

The MCP14A0155 is a high-speed dual MOSFET driver capable of delivering 1.5A peak output current from a 4.5V to 18V supply. It features a complementary output configuration with one inverting and one non-inverting channel, enabling phase-shifted drive signals. The device includes active-high enable pins with integrated pull-up resistors, low-voltage threshold inputs with hysteresis, and latch-up protection allowing up to 500mA reverse current. It offers short propagation delays of 25ns and 24ns, and drives a 1000pF load in 11.5ns rise time and 10ns fall time. Packaged in 8-lead MSOP, 8-lead SOIC, or 8-lead 2x3 TDFN with an exposed thermal pad for heat dissipation, it operates over a -40°C to +125°C temperature range and meets ESD protection standards of 2kV (HBM) and 200V (MM).

Suppliers

Company
Product
Description
Supplier Links
1.5A Dual MOSFET Driver with Low Threshold Input and Enable - MCP14A0155 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Dual MOSFET Driver with Low Threshold Input and Enable
MCP14A0155
1.5A Dual MOSFET Driver with Low Threshold Input and Enable MCP14A0155
MOSFET drivers that are capable of providing up to 1.5A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available; dual inverting (MCP14A0153), dual noninverting (MCP14A0154) and complementary (MCP14A0155). These devices feature low shoot-through current, matched rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0153/4/5 family of devices offer enhanced control with Enable functionality. The active-high Enable pins can be driven low to drive the corresponding outputs of the MCP14A0153/4/5 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pins floating for standard operation. Additional Features High Peak Output Current: 1.5A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 1000 pF in 11.5 ns (typical Short Delay Times: 25 ns (tD1), 24 ns (tD2) (typical) Low Supply Current: 750µA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500mA Reverse Current Space-Saving Packages 8-Lead MSOP 8-Lead SOIC 8-Lead 2x3 TDFN

MOSFET drivers that are capable of providing up to 1.5A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available; dual inverting (MCP14A0153), dual noninverting (MCP14A0154) and complementary (MCP14A0155). These devices feature low shoot-through current, matched rise and fall times, and short propagation delays which make them ideal for high switching frequency applications.
The MCP14A0153/4/5 family of devices offer enhanced control with Enable functionality. The active-high Enable pins can be driven low to drive the corresponding outputs of the MCP14A0153/4/5 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pins floating for standard operation.

Additional Features

    • High Peak Output Current: 1.5A (typical)
    • Wide Input Supply Voltage Operating Range: 4.5V to 18V
    • Low Shoot-Through/Cross-Conduction Current in Output Stage
    • High Capacitive Load Drive Capability: 1000 pF in 11.5 ns (typical
    • Short Delay Times: 25 ns (tD1), 24 ns (tD2) (typical)
    • Low Supply Current: 750µA (typical)
    • Low-Voltage Threshold Input and Enable with Hysteresis
    • Latch-Up Protected: Withstands 500mA Reverse Current
    • Space-Saving Packages
      • 8-Lead MSOP
      • 8-Lead SOIC
      • 8-Lead 2x3 TDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14A0155
Product Name 1.5A Dual MOSFET Driver with Low Threshold Input and Enable
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot26
View Details
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers