Microchip Technology, Inc. 1uA Supervisor Open Drain Active Low MCP131

Description
The MCP131 Series, of CMOS voltage supervisors, are well suited for portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Operating current: 1.75uA (max) Wide Voltage range: 1.0V to 5.5V Available Trip Points: 1.90V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, and 4.63V Trip point accuracy: ± 1.5% Output Options: Push-Pull Package options: SOT-23, SC70, and TO-92
Description
The MCP131 Series, of CMOS voltage supervisors, are well suited for portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Operating current: 1.75uA (max) Wide Voltage range: 1.0V to 5.5V Available Trip Points: 1.90V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, and 4.63V Trip point accuracy: ± 1.5% Output Options: Push-Pull Package options: SOT-23, SC70, and TO-92
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP131 is a micropower voltage supervisor from Microchip Technology, Inc., designed for applications requiring low power consumption. It operates with a maximum supply current of 1.75 µA and supports a wide operating voltage range of 1.0V to 5.5V. The device features an active-low open-drain output with an internal pull-up resistor, making it suitable for interfacing with various microcontrollers. The MCP131 includes a reset delay timer of approximately 120 ms and offers multiple precision monitoring trip points at 1.90V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, and 4.63V, with a trip point accuracy of ±1.5%. It is available in compact SOT-23, SC70, and TO-92 packages, and operates effectively across an extended temperature range of -40°C to +125°C. This device is particularly useful in critical power-monitoring applications, including portable battery-powered equipment and intelligent instruments.

Datasheet Summary
Powered by GS/AI

The MCP131 is a micropower voltage supervisor from Microchip Technology, Inc., designed for applications requiring low power consumption. It operates with a maximum supply current of 1.75 µA and supports a wide operating voltage range of 1.0V to 5.5V. The device features an active-low open-drain output with an internal pull-up resistor, making it suitable for interfacing with various microcontrollers. The MCP131 includes a reset delay timer of approximately 120 ms and offers multiple precision monitoring trip points at 1.90V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, and 4.63V, with a trip point accuracy of ±1.5%. It is available in compact SOT-23, SC70, and TO-92 packages, and operates effectively across an extended temperature range of -40°C to +125°C. This device is particularly useful in critical power-monitoring applications, including portable battery-powered equipment and intelligent instruments.

Suppliers

Company
Product
Description
Supplier Links
1uA Supervisor Open Drain Active Low - MCP131 - Microchip Technology, Inc.
Chandler, AZ, United States
1uA Supervisor Open Drain Active Low
MCP131
1uA Supervisor Open Drain Active Low MCP131
The MCP131 Series, of CMOS voltage supervisors, are well suited for portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Operating current: 1.75uA (max) Wide Voltage range: 1.0V to 5.5V Available Trip Points: 1.90V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, and 4.63V Trip point accuracy: ± 1.5% Output Options: Push-Pull Package options: SOT-23, SC70, and TO-92

The MCP131 Series, of CMOS voltage supervisors, are well suited for portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level.

Additional Features

    • Operating current: 1.75uA (max)
    • Wide Voltage range: 1.0V to 5.5V
    • Available Trip Points: 1.90V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, and 4.63V
    • Trip point accuracy: ± 1.5%
    • Output Options: Push-Pull
    • Package options: SOT-23, SC70, and TO-92
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP131
Product Name 1uA Supervisor Open Drain Active Low
Output Options Open Drain
Type SOIC; ['SOIC', 'SC70', 'SOT-23', 'TO-92']
IQ 1 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details