Microchip Technology, Inc. Interface - Interface - Specialized - MAX24287ETK2T MAX24287ETK2T

Description
Manufacturer: Microchip Technology Win Source Part Number: 847474-MAX24287ETK2T Features: Interface Package: Reel - TR Part Status: Obsolete Family Name: MAX24287 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MAX24287ETK+TCT, MAX24287ETK+TTR, MAX24287ETK2TDKR, MAX24287ETK+TDKR-ND, MAX24287ETK2TCT, MAX24287ETKT, MAX24287ETK+TDKR, MAX24287ETK+TCT-ND, MAX24287ETK+T, MAX24287ETK+TTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 847474-MAX24287ETK2T Features: Interface Package: Reel - TR Part Status: Obsolete Family Name: MAX24287 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MAX24287ETK+TCT, MAX24287ETK+TTR, MAX24287ETK2TDKR, MAX24287ETK+TDKR-ND, MAX24287ETK2TCT, MAX24287ETKT, MAX24287ETK+TDKR, MAX24287ETK+TCT-ND, MAX24287ETK+T, MAX24287ETK+TTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MAX24287ETK2T - 847474-MAX24287ETK2T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MAX24287ETK2T
847474-MAX24287ETK2T
Interface - Interface - Specialized - MAX24287ETK2T 847474-MAX24287ETK2T
Manufacturer: Microchip Technology Win Source Part Number: 847474-MAX24287ETK2T Features: Interface Package: Reel - TR Part Status: Obsolete Family Name: MAX24287 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MAX24287ETK+TCT, MAX24287ETK+TTR, MAX24287ETK2TDKR, MAX24287ETK+TDKR-ND, MAX24287ETK2TCT, MAX24287ETKT, MAX24287ETK+TDKR, MAX24287ETK+TCT-ND, MAX24287ETK+T, MAX24287ETK+TTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 847474-MAX24287ETK2T
Features: Interface
Package: Reel - TR
Part Status: Obsolete
Family Name: MAX24287
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MAX24287ETK+TCT, MAX24287ETK+TTR, MAX24287ETK2TDKR, MAX24287ETK+TDKR-ND, MAX24287ETK2TCT, MAX24287ETKT, MAX24287ETK+TDKR, MAX24287ETK+TCT-ND, MAX24287ETK+T, MAX24287ETK+TTR-ND

Buy Now Datasheet
Specialized MAX24287ETK2T
IC INTERFACE SPECIALIZED 68TQFN

IC INTERFACE SPECIALIZED 68TQFN

Supplier's Site Datasheet
Interface - Specialized - MAX24287ETK2T - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MAX24287ETK2T
Interface - Specialized MAX24287ETK2T
IC INTERFACE SPECIALIZED 68TQFN

IC INTERFACE SPECIALIZED 68TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - MAX24287ETK2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MAX24287ETK2T
Integrated Circuits (ICs) - Interface - Specialized MAX24287ETK2T
IC INTERFACE SPECIALIZED 68TQFN

IC INTERFACE SPECIALIZED 68TQFN

Supplier's Site
Specialized - MAX24287ETK2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MAX24287ETK2T
Specialized MAX24287ETK2T
Switch Interfacing Interface 68-TQFN-EP (8x8)

Switch Interfacing Interface 68-TQFN-EP (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 847474-MAX24287ETK2T MAX24287ETK2T MAX24287ETK2T MAX24287ETK2T MAX24287ETK2T
Product Name Interface - Interface - Specialized - MAX24287ETK2T Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details