Trans Voltage Suppressor Diode, 5.5V V(RWM), Unidirectional, 1 Element, Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087536-PESD1LVDS,11
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: DFN2510-10
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
10-Pin DFN TVS Diode, 5.5V Rev Voltage, Unidirectional SILICON Product overview: PESD1LVDS,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1LVDS,115 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount DFN2510-10
Clamp Ipp Tvs Diode Surface Mount DFN2510-10
Clamp Ipp Tvs Diode Surface Mount DFN2510-10
TVS DIODE 5.5VWM DFN2510-10
DIODE, ESD, 0.6PF, SOT1165; Clamping Voltage Vc Max:-; Diode Case Style:XSON; No. of Pins:10Pins; Operating Voltage:700mV; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | PESD1LVDS,115 | 1087536-PESD1LVDS,115 | 144-PESD1LVDS,115 | 1727-1307-6-ND | PESD1LVDS,115 | 05W5690 |
| Product Name | TVS - TVS - Diodes - PESD1LVDS,115 | 5.5V DFN TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd, 0.6Pf, Sot1165; Clamping Voltage Vc Max Nexperia | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | DFN2510-10 | 10-XFDFN | DFN2510-10 | |||
| VWM | 5.5 volts |