Manufacturer: ON Semiconductor
Win Source Part Number: 896086-SMFT3355VLT3
Series: *
Features: Clamp Ipp Tvs Diode
Package: Bulk
Categories: Circuit Protection
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3892
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 896086-SMFT3355VLT3 |
| Product Name | TVS - TVS - Diodes - SMFT3355VLT3 |