Microchip Technology, Inc. RF/IF and RFID - RF Amplifiers LX5563LL-TR

Description
Win Source Part Number: 979975-LX5563LL-TR Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz Gain: 14dB Noise Figure: 1.3dB P1dB: -3dBm RF Type: General Purpose Voltage - Supply: 3V ~ 3.6V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: 6-DFN (1.5x1.5) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: LX5563LL-TRCT,LX5563 LL-TRDKR Base Product Number: LX5563
Request a Quote Datasheet
Description
Win Source Part Number: 979975-LX5563LL-TR Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz Gain: 14dB Noise Figure: 1.3dB P1dB: -3dBm RF Type: General Purpose Voltage - Supply: 3V ~ 3.6V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: 6-DFN (1.5x1.5) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: LX5563LL-TRCT,LX5563 LL-TRDKR Base Product Number: LX5563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
979975-LX5563LL-TR
RF/IF and RFID - RF Amplifiers 979975-LX5563LL-TR
Win Source Part Number: 979975-LX5563LL-TR Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz Gain: 14dB Noise Figure: 1.3dB P1dB: -3dBm RF Type: General Purpose Voltage - Supply: 3V ~ 3.6V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: 6-DFN (1.5x1.5) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: LX5563LL-TRCT,LX5563 LL-TRDKR Base Product Number: LX5563

Win Source Part Number: 979975-LX5563LL-TR
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Gain: 14dB
Noise Figure: 1.3dB
P1dB: -3dBm
RF Type: General Purpose
Voltage - Supply: 3V ~ 3.6V
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: 6-DFN (1.5x1.5)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: LX5563LL-TRCT,LX5563LL-TRDKR
Base Product Number: LX5563

Buy Now Datasheet
RF and Wireless - RF Amplifiers - LX5563LL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LX5563LL-TR
RF and Wireless - RF Amplifiers LX5563LL-TR
IC RF AMP GPS 2.4GHZ 6DFN

IC RF AMP GPS 2.4GHZ 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 979975-LX5563LL-TR LX5563LL-TR
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2400 MHz 2400 MHz
Minimum Gain 14 dB ? to 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-87-108-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 87 to 108 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - PTMA080302MV1AUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, EDGE
Frequency Range 700 to 1000 MHz
View Details
2 suppliers