Microchip Technology, Inc. RF Amplifiers - LX5535LQ LX5535LQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1209736-LX5535LQ Test Frequency: 2.5GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 32dB Supply Current: 370mA RF Type: 802.11a, WiMAX Categories: RF/IF and RFID Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1209736-LX5535LQ Test Frequency: 2.5GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 32dB Supply Current: 370mA RF Type: 802.11a, WiMAX Categories: RF/IF and RFID Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - LX5535LQ
1209736-LX5535LQ
RF Amplifiers - LX5535LQ 1209736-LX5535LQ
Manufacturer: Microchip Technology Win Source Part Number: 1209736-LX5535LQ Test Frequency: 2.5GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 32dB Supply Current: 370mA RF Type: 802.11a, WiMAX Categories: RF/IF and RFID Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V

Manufacturer: Microchip Technology
Win Source Part Number: 1209736-LX5535LQ
Test Frequency: 2.5GHz
Frequency: 2.4GHz ~ 2.5GHz
Gain: 32dB
Supply Current: 370mA
RF Type: 802.11a, WiMAX
Categories: RF/IF and RFID
Manufacturer Homepage: www.microsemi.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1209736-LX5535LQ
Product Name RF Amplifiers - LX5535LQ
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD318P3TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 9000 MHz
View Details
RF Amplifiers - BGA711L7E6327XTSA1 - 101888-BGA711L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1900 to 2100 MHz
Minimum Gain 17 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details