Microchip Technology, Inc. RF and Wireless - RF Amplifiers LX5531LQ

Description
IC AMP 802.11AC 5.85GHZ 20QFN
Description
IC AMP 802.11AC 5.85GHZ 20QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - LX5531LQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LX5531LQ
RF and Wireless - RF Amplifiers LX5531LQ
IC AMP 802.11AC 5.85GHZ 20QFN

IC AMP 802.11AC 5.85GHZ 20QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number LX5531LQ
Product Name RF and Wireless - RF Amplifiers
Frequency Range 5150 to 5850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA915N7E6327XTMA1 - Acme Chip Technology Co., Limited
Specs
Frequency Range 800 MHz
Minimum Gain ? to 16.1 dB
Maximum Gain 16.1 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9861PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-CMD307P3CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 16000 MHz
View Details