Microchip Technology, Inc. RF and Wireless - RF Amplifiers LX5506LQ

Description
IC RF AMP 802.11A 4.5GHZ-6GHZ
Description
IC RF AMP 802.11A 4.5GHZ-6GHZ

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
LX5506LQ
RF and Wireless - RF Amplifiers LX5506LQ
IC RF AMP 802.11A 4.5GHZ-6GHZ

IC RF AMP 802.11A 4.5GHZ-6GHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number LX5506LQ
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4500 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA622E6327INTR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
Frequency Range 500 to 6000 MHz
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier - A-3567UC - Marki Microwave LLC
Specs
Frequency Range 30000 to 67000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPA2610-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8500 to 10500 MHz
View Details