Microchip Technology, Inc. LED Driver IC LX1996ILQ-TR

Description
Product overview: LX1996ILQ-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1996ILQ-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: LX1996ILQ-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1996ILQ-TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LX1996ILQ-TR
LED Driver IC 137-LX1996ILQ-TR
Product overview: LX1996ILQ-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1996ILQ-TR can be used for catalog matching and distributor lookup.

Product overview: LX1996ILQ-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1996ILQ-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LX1996ILQ-TR - 1073167-LX1996ILQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LX1996ILQ-TR
1073167-LX1996ILQ-TR
PMIC - PMIC - LED Drivers - LX1996ILQ-TR 1073167-LX1996ILQ-TR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073167-LX1996ILQ-TR Number of Channels: 6 Number of Pins: 24 Categories: PMIC - LED Drivers Max Input Voltage: 28 V Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 6 V Max Output Voltage: 5.25 V Min Output Voltage: 4.75 V Nominal Input Voltage (DC): 12 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073167-LX1996ILQ-TR
Number of Channels: 6
Number of Pins: 24
Categories: PMIC - LED Drivers
Max Input Voltage: 28 V
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 6 V
Max Output Voltage: 5.25 V
Min Output Voltage: 4.75 V
Nominal Input Voltage (DC): 12 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LX1996ILQ-TR 1073167-LX1996ILQ-TR
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LX1996ILQ-TR
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 763466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 110 watts
Features RoHS Compliant
View Details
LED Drivers - 448-BCR420UE6433HTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers