Microchip Technology, Inc. High Input Voltage SMPS, Start-Up LR745

Description
LR745 is a high input voltage SMPS start-up circuit. The LR745 is ideally suited for use with industry standard low voltage PWM ICs having start thresholds of 13.9 to 18.0V. It allows the PWM ICs to be operated from rectified 120 or 240VAC lines, and eliminates the use of power resistors often used for this purpose. The internal circuitry of the LR745 allows the PWM ICs to operate at a VCC voltage below their start threshold voltage after start-up. The auxiliary voltage can be less than the start threshold voltage, which allows for improved efficiency.Current from the high voltage line is drawn only during the start-up period. After start-up, the internal high voltage line is disconnected from the IC, thereby reducing the continuous power dissipation to a minimum. Additional Features Accepts inputs from 35 to 450V Output current limiting For PWM ICs with start-up threshold voltage of 13.9 - 18.0V Very low power consumption after start-up
Datasheet
Description
LR745 is a high input voltage SMPS start-up circuit. The LR745 is ideally suited for use with industry standard low voltage PWM ICs having start thresholds of 13.9 to 18.0V. It allows the PWM ICs to be operated from rectified 120 or 240VAC lines, and eliminates the use of power resistors often used for this purpose. The internal circuitry of the LR745 allows the PWM ICs to operate at a VCC voltage below their start threshold voltage after start-up. The auxiliary voltage can be less than the start threshold voltage, which allows for improved efficiency.Current from the high voltage line is drawn only during the start-up period. After start-up, the internal high voltage line is disconnected from the IC, thereby reducing the continuous power dissipation to a minimum. Additional Features Accepts inputs from 35 to 450V Output current limiting For PWM ICs with start-up threshold voltage of 13.9 - 18.0V Very low power consumption after start-up
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Input Voltage SMPS, Start-Up - LR745 - Microchip Technology, Inc.
Chandler, AZ, United States
High Input Voltage SMPS, Start-Up
LR745
High Input Voltage SMPS, Start-Up LR745
LR745 is a high input voltage SMPS start-up circuit. The LR745 is ideally suited for use with industry standard low voltage PWM ICs having start thresholds of 13.9 to 18.0V. It allows the PWM ICs to be operated from rectified 120 or 240VAC lines, and eliminates the use of power resistors often used for this purpose. The internal circuitry of the LR745 allows the PWM ICs to operate at a VCC voltage below their start threshold voltage after start-up. The auxiliary voltage can be less than the start threshold voltage, which allows for improved efficiency.Current from the high voltage line is drawn only during the start-up period. After start-up, the internal high voltage line is disconnected from the IC, thereby reducing the continuous power dissipation to a minimum. Additional Features Accepts inputs from 35 to 450V Output current limiting For PWM ICs with start-up threshold voltage of 13.9 - 18.0V Very low power consumption after start-up

LR745 is a high input voltage SMPS start-up circuit. The LR745 is ideally suited for use with industry standard low voltage PWM ICs having start thresholds of 13.9 to 18.0V. It allows the PWM ICs to be operated from rectified 120 or 240VAC lines, and eliminates the use of power resistors often used for this purpose. The internal circuitry of the LR745 allows the PWM ICs to operate at a VCC voltage below their start threshold voltage after start-up. The auxiliary voltage can be less than the start threshold voltage, which allows for improved efficiency.Current from the high voltage line is drawn only during the start-up period. After start-up, the internal high voltage line is disconnected from the IC, thereby reducing the continuous power dissipation to a minimum.

Additional Features

  • Accepts inputs from 35 to 450V
  • Output current limiting
  • For PWM ICs with start-up threshold voltage of 13.9 - 18.0V
  • Very low power consumption after start-up
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number LR745
Product Name High Input Voltage SMPS, Start-Up
Package Type SOT89; Other; ['SOT-89', 'TO-92']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4675D - TLE4675D - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details