Microchip Technology, Inc. Interface - Interface - Specialized - LPC47S457-NS LPC47S457-NS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1204194-LPC47S457-NS Packaging: Tray Mounting Style: SMD Applications: Controller Interface: LPC Categories: Integrated Circuits Supplier Device Package: 128-QFP (14x20) Manufacturer Homepage: www.smsc.com Manufacturer Package: 128-BFQFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LPC47S457 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1204194-LPC47S457-NS Packaging: Tray Mounting Style: SMD Applications: Controller Interface: LPC Categories: Integrated Circuits Supplier Device Package: 128-QFP (14x20) Manufacturer Homepage: www.smsc.com Manufacturer Package: 128-BFQFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LPC47S457 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LPC47S457-NS - 1204194-LPC47S457-NS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LPC47S457-NS
1204194-LPC47S457-NS
Interface - Interface - Specialized - LPC47S457-NS 1204194-LPC47S457-NS
Manufacturer: Microchip Technology Win Source Part Number: 1204194-LPC47S457-NS Packaging: Tray Mounting Style: SMD Applications: Controller Interface: LPC Categories: Integrated Circuits Supplier Device Package: 128-QFP (14x20) Manufacturer Homepage: www.smsc.com Manufacturer Package: 128-BFQFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LPC47S457 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1204194-LPC47S457-NS
Packaging: Tray
Mounting Style: SMD
Applications: Controller
Interface: LPC
Categories: Integrated Circuits
Supplier Device Package: 128-QFP (14x20)
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 128-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: LPC47S457
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - LPC47S457-NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LPC47S457-NS
Integrated Circuits (ICs) - Interface - Specialized LPC47S457-NS
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site
Interface - Specialized - LPC47S457-NS - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LPC47S457-NS
Interface - Specialized LPC47S457-NS
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site Datasheet
Specialized - LPC47S457-NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LPC47S457-NS
Specialized LPC47S457-NS
Controller Interface 128-QFP (14x20)

Controller Interface 128-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1204194-LPC47S457-NS LPC47S457-NS LPC47S457-NS LPC47S457-NS
Product Name Interface - Interface - Specialized - LPC47S457-NS Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details