Manufacturer: Microchip Technology
Win Source Part Number: 1204191-LPC47N217N-A
Packaging: Tray
Mounting Style: SMD
Applications: Controller
Interface: LPC
Categories: Integrated Circuits
Supplier Device Package: 56-QFN
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: LPC47N217
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
Controller Interface 56-QFN
IC INTERFACE SPECIALIZED 56QFN
IC INTERFACE SPECIALIZED 56QFN
I/O Controller Interface IC 3.3volts 5V tolerant
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1204191-LPC47N217N-ABZJ | LPC47N217N-ABZJ | LPC47N217N-ABZJ | LPC47N217N-ABZJ | LPC47N217N-ABZJ |
| Product Name | Interface - Interface - Specialized - LPC47N217N-ABZJ | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | I/O Controller Interface IC |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |