Microchip Technology, Inc. Interface - Interface - Specialized - LPC47N217N-ABZJ-TR LPC47N217N-ABZJ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 206613-LPC47N217N-AB ZJ-TR Packaging: Reel - TR Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-QFN Supply Voltage - Operating: 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 206613-LPC47N217N-AB ZJ-TR Packaging: Reel - TR Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-QFN Supply Voltage - Operating: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LPC47N217N-ABZJ-TR - 206613-LPC47N217N-ABZJ-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LPC47N217N-ABZJ-TR
206613-LPC47N217N-ABZJ-TR
Interface - Interface - Specialized - LPC47N217N-ABZJ-TR 206613-LPC47N217N-ABZJ-TR
Manufacturer: Microchip Technology Win Source Part Number: 206613-LPC47N217N-AB ZJ-TR Packaging: Reel - TR Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-QFN Supply Voltage - Operating: 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 206613-LPC47N217N-ABZJ-TR
Packaging: Reel - TR
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-QFN
Supply Voltage - Operating: 3.3V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - LPC47N217N-ABZJ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LPC47N217N-ABZJ-TR
Integrated Circuits (ICs) - Interface - Specialized LPC47N217N-ABZJ-TR
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site
Interface - Specialized - LPC47N217N-ABZJ-TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - Specialized
LPC47N217N-ABZJ-TR
Interface - Specialized LPC47N217N-ABZJ-TR
Interface - Specialized 56 Pin Super I/O LPC Interface

Interface - Specialized 56 Pin Super I/O LPC Interface

Buy Now Datasheet
Specialized - LPC47N217N-ABZJ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controller Interface 56-QFN

Controller Interface 56-QFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 206613-LPC47N217N-ABZJ-TR LPC47N217N-ABZJ-TR LPC47N217N-ABZJ-TR LPC47N217N-ABZJ-TR
Product Name Interface - Interface - Specialized - LPC47N217N-ABZJ-TR Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Interface Transceiver IC - 702-SI3200-G-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWRG4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers