Microchip Technology, Inc. Interface - Interface - Specialized - LPC47M192-NW LPC47M192-NW

Description
Manufacturer: Microchip Technology Win Source Part Number: 878025-LPC47M192-NW Features: Controller Interface 128-QFP (14x20) Package: Tray Package: 128-BQFP Mounting: Surface Mount Part Status: Obsolete Family Name: LPC47M192 Categories: Integrated Circuits (ICs) Case / Package: 128-QFP (14x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 878025-LPC47M192-NW Features: Controller Interface 128-QFP (14x20) Package: Tray Package: 128-BQFP Mounting: Surface Mount Part Status: Obsolete Family Name: LPC47M192 Categories: Integrated Circuits (ICs) Case / Package: 128-QFP (14x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LPC47M192-NW - 878025-LPC47M192-NW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LPC47M192-NW
878025-LPC47M192-NW
Interface - Interface - Specialized - LPC47M192-NW 878025-LPC47M192-NW
Manufacturer: Microchip Technology Win Source Part Number: 878025-LPC47M192-NW Features: Controller Interface 128-QFP (14x20) Package: Tray Package: 128-BQFP Mounting: Surface Mount Part Status: Obsolete Family Name: LPC47M192 Categories: Integrated Circuits (ICs) Case / Package: 128-QFP (14x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 878025-LPC47M192-NW
Features: Controller Interface 128-QFP (14x20)
Package: Tray
Package: 128-BQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LPC47M192
Categories: Integrated Circuits (ICs)
Case / Package: 128-QFP (14x20)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - LPC47M192-NW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LPC47M192-NW
Integrated Circuits (ICs) - Interface - Specialized LPC47M192-NW
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site
Specialized - LPC47M192-NW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LPC47M192-NW
Specialized LPC47M192-NW
Controller Interface 128-QFP (14x20)

Controller Interface 128-QFP (14x20)

Buy Now Datasheet
Interface - Specialized - LPC47M192-NW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LPC47M192-NW
Interface - Specialized LPC47M192-NW
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
LPC47M192-NW
I/O Controller Interface IC LPC47M192-NW
I/O Controller Interface IC Super I/O Contrllr

I/O Controller Interface IC Super I/O Contrllr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 878025-LPC47M192-NW LPC47M192-NW LPC47M192-NW LPC47M192-NW LPC47M192-NW
Product Name Interface - Interface - Specialized - LPC47M192-NW Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized I/O Controller Interface IC
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type QFP; 128-QFP (14x20) QFP QFP; 128-BQFP QFP; 128-BQFP MQFP-128
Supply Voltage Other Other; 3.3V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1901262P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type μMAX
View Details
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI32178-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
4 suppliers
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details