Microchip Technology, Inc. Interface - Interface - Specialized - LPC47M112-MW LPC47M112-MW

Description
Manufacturer: Microchip Technology Win Source Part Number: 206609-LPC47M112-MW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 206609-LPC47M112-MW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LPC47M112-MW - 206609-LPC47M112-MW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LPC47M112-MW
206609-LPC47M112-MW
Interface - Interface - Specialized - LPC47M112-MW 206609-LPC47M112-MW
Manufacturer: Microchip Technology Win Source Part Number: 206609-LPC47M112-MW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 206609-LPC47M112-MW
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-QFP (14x20)
Supply Voltage - Operating: 3.3V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - LPC47M112-MW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LPC47M112-MW
Integrated Circuits (ICs) - Interface - Specialized LPC47M112-MW
IC INTERFACE SPECIALIZED 100QFP

IC INTERFACE SPECIALIZED 100QFP

Supplier's Site
Specialized - LPC47M112-MW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LPC47M112-MW
Specialized LPC47M112-MW
Interface 100-QFP (14x20)

Interface 100-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 206609-LPC47M112-MW LPC47M112-MW LPC47M112-MW
Product Name Interface - Interface - Specialized - LPC47M112-MW Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
TSSOP Interface Transceiver IC - 704-74ALVCH16827DGGS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
2 suppliers
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Modems - ICs and Modules - SI2418-A-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers