Manufacturer: Microchip Technology
Win Source Part Number: 206608-LPC47M107S-MS
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-QFP (14x20)
Supply Voltage - Operating: 3.3V
IC INTERFACE SPECIALIZED 100QFP
IC INTERFACE SPECIALIZED 100QFP
IC INTERFACE SPECIALIZED 100QFP
I/O Controller Interface IC Enhanced Super I/O Controller
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 206608-LPC47M107S-MS | LPC47M107S-MS | LPC47M107S-MS | LPC47M107S-MS | LPC47M107S-MS | LPC47M107S-MS |
| Product Name | Interface - Interface - Specialized - LPC47M107S-MS | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | I/O Controller Interface IC |
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other | 3.3V | |
| Package Type | QFP; 100-QFP (14x20) | QFP; 100-BQFP | QFP; 100-BQFP | QFP; 100-BQFP | QFP | PQFP-100 |
| Technology | LPC | LPC | LPC |